Mersen 7.2 kV Bolt-On Mount Motor A072B2DCR0-32R

Description
Mersen R-Rated fuses are current-limiting, high interrupting rating fuses intended for the short circuit protection of medium voltage motors and motor controllers. R-Rated fuses are back-up fuses that have a minimum interrupting rating, and must be coordinated with overload relays in combination motor starters. The motor starter manufacturer generally specifies the R-Rated fuse size. These fuses are single, double, triple or quadruple barrels 3 inches diameter with end mounts designed for bolting directly to equipment bus or terminal pads Features The Amp-Trap Bolt-in series are UL Recognized Bolt-in mounting for direct connection to bus or terminals Current-limiting for superior equipment protection Metal embossed catalog number and manufacturing date for lasting identification Blown-fuse indicator to give positive identification of open fuse Amp-Trap: 3" Barrel 2 lb tripped force - 0.50 Inch Applications Short circuit protection of medium voltage motors and motor controllers
Datasheet
Description
Mersen R-Rated fuses are current-limiting, high interrupting rating fuses intended for the short circuit protection of medium voltage motors and motor controllers. R-Rated fuses are back-up fuses that have a minimum interrupting rating, and must be coordinated with overload relays in combination motor starters. The motor starter manufacturer generally specifies the R-Rated fuse size. These fuses are single, double, triple or quadruple barrels 3 inches diameter with end mounts designed for bolting directly to equipment bus or terminal pads Features The Amp-Trap Bolt-in series are UL Recognized Bolt-in mounting for direct connection to bus or terminals Current-limiting for superior equipment protection Metal embossed catalog number and manufacturing date for lasting identification Blown-fuse indicator to give positive identification of open fuse Amp-Trap: 3" Barrel 2 lb tripped force - 0.50 Inch Applications Short circuit protection of medium voltage motors and motor controllers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7.2 kV Bolt-On Mount Motor - A072B2DCR0-32R - Mersen
Newburyport, MA, USA
7.2 kV Bolt-On Mount Motor
A072B2DCR0-32R
7.2 kV Bolt-On Mount Motor A072B2DCR0-32R
Mersen R-Rated fuses are current-limiting, high interrupting rating fuses intended for the short circuit protection of medium voltage motors and motor controllers. R-Rated fuses are back-up fuses that have a minimum interrupting rating, and must be coordinated with overload relays in combination motor starters. The motor starter manufacturer generally specifies the R-Rated fuse size. These fuses are single, double, triple or quadruple barrels 3 inches diameter with end mounts designed for bolting directly to equipment bus or terminal pads Features The Amp-Trap Bolt-in series are UL Recognized Bolt-in mounting for direct connection to bus or terminals Current-limiting for superior equipment protection Metal embossed catalog number and manufacturing date for lasting identification Blown-fuse indicator to give positive identification of open fuse Amp-Trap: 3" Barrel 2 lb tripped force - 0.50 Inch Applications Short circuit protection of medium voltage motors and motor controllers

Mersen R-Rated fuses are current-limiting, high interrupting rating fuses intended for the short circuit protection of medium voltage motors and motor controllers. R-Rated fuses are back-up fuses that have a minimum interrupting rating, and must be coordinated with overload relays in combination motor starters. The motor starter manufacturer generally specifies the R-Rated fuse size. These fuses are single, double, triple or quadruple barrels 3 inches diameter with end mounts designed for bolting directly to equipment bus or terminal pads
Features

  • The Amp-Trap Bolt-in series are UL Recognized
  • Bolt-in mounting for direct connection to bus or terminals
  • Current-limiting for superior equipment protection
  • Metal embossed catalog number and manufacturing date for lasting identification
  • Blown-fuse indicator to give positive identification of open fuse
  • Amp-Trap: 3" Barrel 2 lb tripped force - 0.50 Inch

Applications

  • Short circuit protection of medium voltage motors and motor controllers
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number A072B2DCR0-32R
Product Name 7.2 kV Bolt-On Mount Motor
Fuse Material GMG
Mounting Bolted
Approvals / Standards RoHS; UL
Operating Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 1.25A 32V Circuit Protection Fuse - 139-TF16SN1.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Approvals / Standards RoHS
Rated Voltage 32 volts
Rated Current 1.25 amps
View Details
2 suppliers
Specs
Mounting Panel Mount
View Details
Fuses - 002313102 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 50 amps
View Details