Mersen fuses for the protection of transformers and distribution lines deliver overload and short circuit protection. These current-limiting fuses will melt at current that can be as low as 1.7 times the fuse current ratings up to its maximum interrupting rating. These fuses are designed to withstand the transformer magnetizing inrush current. They have 2" (size C), 3" (size D) and 2x3" (size DD) inch diameter barrels with ferrules and are mounted in spring reinforced clips.
Features
Applications
FUSE, 5.5KV, E RATED, FERRULE, 3DIA. FREE 2 YEAR RADWELL WARRANTY
| Mersen | Radwell International | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | A055F1D0R0-10E | 58632149 |
| Product Name | 5.5kV Ferrule Mount Transformer Fuses | Fuse |
| Fuse Material | PolyTube | |
| Mounting | Clip | |
| Approvals / Standards | UL | |
| Operating Temperature | 80 C (176 F) |