Mersen 5.5kV Ferrule Mount Transformer Fuses A055F1D0R0-100E

Description
Mersen fuses for the protection of transformers and distribution lines deliver overload and short circuit protection. These current-limiting fuses will melt at current that can be as low as 1.7 times the fuse current ratings up to its maximum interrupting rating. These fuses are designed to withstand the transformer magnetizing inrush current. They have 2" (size C), 3" (size D) and 2x3" (size DD) inch diameter barrels with ferrules and are mounted in spring reinforced clips. Features Amp-Trap CS-3 and 9F62 series are UL listed for compatibility with UL listed equipment Ferrule mounting for standard clips and interchangeability with other brands of fuses Current-limiting for superior equipment protection Non-venting for silent operation Metal embossed catalog number and manufacturing date for lasting identification Outdoor usage for the 9F62 and 9F60 type EJO Blown-fuse indicator to give positive identification of open fuse: Amp-Trap: 2" Barrel 1 lb tripped force - 0.19 Inch; Amp-Trap: 3" Barrel 2 lb tripped force - 0.50 Inch; 9F60/9F62: 0.125 lb tripped force – 0.20 Inch Applications Protection for up to 5.5 kV transformers or distribution systems.
Datasheet
Description
Mersen fuses for the protection of transformers and distribution lines deliver overload and short circuit protection. These current-limiting fuses will melt at current that can be as low as 1.7 times the fuse current ratings up to its maximum interrupting rating. These fuses are designed to withstand the transformer magnetizing inrush current. They have 2" (size C), 3" (size D) and 2x3" (size DD) inch diameter barrels with ferrules and are mounted in spring reinforced clips. Features Amp-Trap CS-3 and 9F62 series are UL listed for compatibility with UL listed equipment Ferrule mounting for standard clips and interchangeability with other brands of fuses Current-limiting for superior equipment protection Non-venting for silent operation Metal embossed catalog number and manufacturing date for lasting identification Outdoor usage for the 9F62 and 9F60 type EJO Blown-fuse indicator to give positive identification of open fuse: Amp-Trap: 2" Barrel 1 lb tripped force - 0.19 Inch; Amp-Trap: 3" Barrel 2 lb tripped force - 0.50 Inch; 9F60/9F62: 0.125 lb tripped force – 0.20 Inch Applications Protection for up to 5.5 kV transformers or distribution systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.5kV Ferrule Mount Transformer Fuses - A055F1D0R0-100E - Mersen
Newburyport, MA, USA
5.5kV Ferrule Mount Transformer Fuses
A055F1D0R0-100E
5.5kV Ferrule Mount Transformer Fuses A055F1D0R0-100E
Mersen fuses for the protection of transformers and distribution lines deliver overload and short circuit protection. These current-limiting fuses will melt at current that can be as low as 1.7 times the fuse current ratings up to its maximum interrupting rating. These fuses are designed to withstand the transformer magnetizing inrush current. They have 2" (size C), 3" (size D) and 2x3" (size DD) inch diameter barrels with ferrules and are mounted in spring reinforced clips. Features Amp-Trap CS-3 and 9F62 series are UL listed for compatibility with UL listed equipment Ferrule mounting for standard clips and interchangeability with other brands of fuses Current-limiting for superior equipment protection Non-venting for silent operation Metal embossed catalog number and manufacturing date for lasting identification Outdoor usage for the 9F62 and 9F60 type EJO Blown-fuse indicator to give positive identification of open fuse: Amp-Trap: 2" Barrel 1 lb tripped force - 0.19 Inch; Amp-Trap: 3" Barrel 2 lb tripped force - 0.50 Inch; 9F60/9F62: 0.125 lb tripped force – 0.20 Inch Applications Protection for up to 5.5 kV transformers or distribution systems.

Mersen fuses for the protection of transformers and distribution lines deliver overload and short circuit protection. These current-limiting fuses will melt at current that can be as low as 1.7 times the fuse current ratings up to its maximum interrupting rating. These fuses are designed to withstand the transformer magnetizing inrush current. They have 2" (size C), 3" (size D) and 2x3" (size DD) inch diameter barrels with ferrules and are mounted in spring reinforced clips.
Features

  • Amp-Trap CS-3 and 9F62 series are UL listed for compatibility with UL listed equipment
  • Ferrule mounting for standard clips and interchangeability with other brands of fuses
  • Current-limiting for superior equipment protection
  • Non-venting for silent operation
  • Metal embossed catalog number and manufacturing date for lasting identification
  • Outdoor usage for the 9F62 and 9F60 type EJO
  • Blown-fuse indicator to give positive identification of open fuse: Amp-Trap: 2" Barrel 1 lb tripped force - 0.19 Inch; Amp-Trap: 3" Barrel 2 lb tripped force - 0.50 Inch; 9F60/9F62: 0.125 lb tripped force – 0.20 Inch

Applications

  • Protection for up to 5.5 kV transformers or distribution systems.
Supplier's Site Datasheet
Fuse - 58624556 - Radwell International
Willingboro, NJ, United States
5.5KV 100E E RATED FERRULE. FREE 2 YEAR RADWELL WARRANTY

5.5KV 100E E RATED FERRULE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Mersen Radwell International
Product Category Fuses Fuses
Product Number A055F1D0R0-100E 58624556
Product Name 5.5kV Ferrule Mount Transformer Fuses Fuse
Fuse Material PolyTube
Mounting Clip
Approvals / Standards UL
Operating Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Telecommunications Fuses - VT1S -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 125 amps
View Details
Fuses - 002625237 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 20 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers