Mersen 5.5kV Bolt-On Mount Transformer Fuses A055B1DAR0-200E

Description
Mersen fuses for the protection of transformers and distribution lines deliver overload and short circuit protection. These current-limiting fuses will melt at current that can be as low as 1.7 times the fuse current ratings up to its maximum interrupting rating. These fuses are designed to withstand the transformer magnetizing inrush current. They are single, double, triple or quadruple barrels 3 inch diameter (size D) with end mounts designed for bolting directly to equipment bus or terminal pads. Features UL listed for compatibility with UL listed equipment Bolt-In mounting for direct connection to bus or terminals Current-limiting for superior equipment protection Non-venting for silent operation Metal embossed catalog number and manufacturing date for lasting identification Outdoor usage for the 9F62 Blown-fuse indicator to give positive identification of open fuse Amp trap: 2 lb tripped force - 0.50 Inch 9F62: 0.125 lb tripped force – 0.20 Inch Applications Protection for 5.5kV to 15.5kV transformers or distribution systems
Datasheet
Description
Mersen fuses for the protection of transformers and distribution lines deliver overload and short circuit protection. These current-limiting fuses will melt at current that can be as low as 1.7 times the fuse current ratings up to its maximum interrupting rating. These fuses are designed to withstand the transformer magnetizing inrush current. They are single, double, triple or quadruple barrels 3 inch diameter (size D) with end mounts designed for bolting directly to equipment bus or terminal pads. Features UL listed for compatibility with UL listed equipment Bolt-In mounting for direct connection to bus or terminals Current-limiting for superior equipment protection Non-venting for silent operation Metal embossed catalog number and manufacturing date for lasting identification Outdoor usage for the 9F62 Blown-fuse indicator to give positive identification of open fuse Amp trap: 2 lb tripped force - 0.50 Inch 9F62: 0.125 lb tripped force – 0.20 Inch Applications Protection for 5.5kV to 15.5kV transformers or distribution systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.5kV Bolt-On Mount Transformer Fuses - A055B1DAR0-200E - Mersen
Newburyport, MA, USA
5.5kV Bolt-On Mount Transformer Fuses
A055B1DAR0-200E
5.5kV Bolt-On Mount Transformer Fuses A055B1DAR0-200E
Mersen fuses for the protection of transformers and distribution lines deliver overload and short circuit protection. These current-limiting fuses will melt at current that can be as low as 1.7 times the fuse current ratings up to its maximum interrupting rating. These fuses are designed to withstand the transformer magnetizing inrush current. They are single, double, triple or quadruple barrels 3 inch diameter (size D) with end mounts designed for bolting directly to equipment bus or terminal pads. Features UL listed for compatibility with UL listed equipment Bolt-In mounting for direct connection to bus or terminals Current-limiting for superior equipment protection Non-venting for silent operation Metal embossed catalog number and manufacturing date for lasting identification Outdoor usage for the 9F62 Blown-fuse indicator to give positive identification of open fuse Amp trap: 2 lb tripped force - 0.50 Inch 9F62: 0.125 lb tripped force – 0.20 Inch Applications Protection for 5.5kV to 15.5kV transformers or distribution systems

Mersen fuses for the protection of transformers and distribution lines deliver overload and short circuit protection. These current-limiting fuses will melt at current that can be as low as 1.7 times the fuse current ratings up to its maximum interrupting rating. These fuses are designed to withstand the transformer magnetizing inrush current. They are single, double, triple or quadruple barrels 3 inch diameter (size D) with end mounts designed for bolting directly to equipment bus or terminal pads.
Features

  • UL listed for compatibility with UL listed equipment
  • Bolt-In mounting for direct connection to bus or terminals
  • Current-limiting for superior equipment protection
  • Non-venting for silent operation
  • Metal embossed catalog number and manufacturing date for lasting identification
  • Outdoor usage for the 9F62
  • Blown-fuse indicator to give positive identification of open fuse
  • Amp trap: 2 lb tripped force - 0.50 Inch
  • 9F62: 0.125 lb tripped force – 0.20 Inch

Applications

  • Protection for 5.5kV to 15.5kV transformers or distribution systems
Supplier's Site Datasheet
Fuse - 58618966 - Radwell International
Willingboro, NJ, United States
FUSE, 5.5KV, 3INCH BOLT-IN, 200AMP. FREE 2 YEAR RADWELL WARRANTY

FUSE, 5.5KV, 3INCH BOLT-IN, 200AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Mersen Radwell International
Product Category Fuses Fuses
Product Number A055B1DAR0-200E 58618966
Product Name 5.5kV Bolt-On Mount Transformer Fuses Fuse
Fuse Material GMG
Mounting Bolted
Approvals / Standards UL
Operating Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 2A - 81412501 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fuses - 2019-CCF1N0.5TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers