Mersen 5 kV Ferrule Mount Motor 9F60LJD512

Description
Mersen R-Rated fuses are current-limiting, high interrupting rating fuses intended for the short circuit protection of medium voltage motors and motor controllers. R-Rated fuses are back-up fuses that have a minimum interrupting rating, and must be coordinated with overload relays in combination motor starters. The motor starter manufacturer generally specifies the R-Rated fuse size. These fuses come with a 3 (size D) or 4 (size E) inch diameter barrels with ferrules and are mounted in spring reinforced clips Features The Amp-Trap and 9F60 R-Rated fuses are UL Recognized Ferrule mounting for standard clips and interchangeability with other brands of fuses Current-limiting for superior equipment protection Metal embossed catalog number and manufacturing date for lasting identification Hookeye for non load-break isolation by hookstick: On the 4.8kV an optional hookeye mounted in the factory is available On all other 3" barrels if a hookeye is required, use the operating eye 9F61AAW612 Blown-fuse indicator to give positive identification of open fuse Amp trap: 3" Barrel 2 lb tripped force - 0.50 Inch 9F60: 0.125 lb tripped force – 0.20 Inch Applications Short circuit protection of medium voltage motors and motor controllers
Datasheet
Description
Mersen R-Rated fuses are current-limiting, high interrupting rating fuses intended for the short circuit protection of medium voltage motors and motor controllers. R-Rated fuses are back-up fuses that have a minimum interrupting rating, and must be coordinated with overload relays in combination motor starters. The motor starter manufacturer generally specifies the R-Rated fuse size. These fuses come with a 3 (size D) or 4 (size E) inch diameter barrels with ferrules and are mounted in spring reinforced clips Features The Amp-Trap and 9F60 R-Rated fuses are UL Recognized Ferrule mounting for standard clips and interchangeability with other brands of fuses Current-limiting for superior equipment protection Metal embossed catalog number and manufacturing date for lasting identification Hookeye for non load-break isolation by hookstick: On the 4.8kV an optional hookeye mounted in the factory is available On all other 3" barrels if a hookeye is required, use the operating eye 9F61AAW612 Blown-fuse indicator to give positive identification of open fuse Amp trap: 3" Barrel 2 lb tripped force - 0.50 Inch 9F60: 0.125 lb tripped force – 0.20 Inch Applications Short circuit protection of medium voltage motors and motor controllers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 kV Ferrule Mount Motor - 9F60LJD512 - Mersen
Newburyport, MA, USA
5 kV Ferrule Mount Motor
9F60LJD512
5 kV Ferrule Mount Motor 9F60LJD512
Mersen R-Rated fuses are current-limiting, high interrupting rating fuses intended for the short circuit protection of medium voltage motors and motor controllers. R-Rated fuses are back-up fuses that have a minimum interrupting rating, and must be coordinated with overload relays in combination motor starters. The motor starter manufacturer generally specifies the R-Rated fuse size. These fuses come with a 3 (size D) or 4 (size E) inch diameter barrels with ferrules and are mounted in spring reinforced clips Features The Amp-Trap and 9F60 R-Rated fuses are UL Recognized Ferrule mounting for standard clips and interchangeability with other brands of fuses Current-limiting for superior equipment protection Metal embossed catalog number and manufacturing date for lasting identification Hookeye for non load-break isolation by hookstick: On the 4.8kV an optional hookeye mounted in the factory is available On all other 3" barrels if a hookeye is required, use the operating eye 9F61AAW612 Blown-fuse indicator to give positive identification of open fuse Amp trap: 3" Barrel 2 lb tripped force - 0.50 Inch 9F60: 0.125 lb tripped force – 0.20 Inch Applications Short circuit protection of medium voltage motors and motor controllers

Mersen R-Rated fuses are current-limiting, high interrupting rating fuses intended for the short circuit protection of medium voltage motors and motor controllers. R-Rated fuses are back-up fuses that have a minimum interrupting rating, and must be coordinated with overload relays in combination motor starters. The motor starter manufacturer generally specifies the R-Rated fuse size. These fuses come with a 3 (size D) or 4 (size E) inch diameter barrels with ferrules and are mounted in spring reinforced clips
Features

  • The Amp-Trap and 9F60 R-Rated fuses are UL Recognized
  • Ferrule mounting for standard clips and interchangeability with other brands of fuses
  • Current-limiting for superior equipment protection
  • Metal embossed catalog number and manufacturing date for lasting identification
  • Hookeye for non load-break isolation by hookstick:
  • On the 4.8kV an optional hookeye mounted in the factory is available
  • On all other 3" barrels if a hookeye is required, use the operating eye 9F61AAW612
  • Blown-fuse indicator to give positive identification of open fuse
  • Amp trap: 3" Barrel 2 lb tripped force - 0.50 Inch
  • 9F60: 0.125 lb tripped force – 0.20 Inch

Applications

  • Short circuit protection of medium voltage motors and motor controllers
Supplier's Site Datasheet
Fuse - 58609512 - Radwell International
Willingboro, NJ, United States
MSF EJ-2 FI 5.08KV 12R, MEDIUM VOLTAGE FUSE. FREE 2 YEAR RADWELL WARRANTY

MSF EJ-2 FI 5.08KV 12R, MEDIUM VOLTAGE FUSE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Mersen Radwell International
Product Category Fuses Fuses
Product Number 9F60LJD512 58609512
Product Name 5 kV Ferrule Mount Motor Fuse
Fuse Material Epoxy
Mounting Clip
Approvals / Standards UL
Unlock Full Specs
to access all available technical data

Similar Products

Micro Fuses - VF876 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 250 volts
View Details
Fuses - 002625312 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 900 volts
Rated Current 6 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers