Mersen R-Rated fuses are current-limiting, high interrupting rating fuses intended for the short circuit protection of medium voltage motors and motor controllers. R-Rated fuses are back-up fuses that have a minimum interrupting rating, and must be coordinated with overload relays in combination motor starters. The motor starter manufacturer generally specifies the R-Rated fuse size. These fuses come with a 3 (size D) or 4 (size E) inch diameter barrels with ferrules and are mounted in spring reinforced clips
Features
Applications
MOTOR STARTING FERRULE FUSE, EJ-2D, 5.08KV, 200AMPS, 9R, MEDIUM VOLTAGE FUSE. FREE 2 YEAR RADWELL WARRANTY
| Mersen | Radwell International | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 9F60LJD509 | 58626509 |
| Product Name | 5 kV Ferrule Mount Motor | Fuse |
| Fuse Material | Epoxy | |
| Mounting | Clip | |
| Approvals / Standards | UL |