Mersen 2.75kV Ferrule Mount Transformer Fuses 9F60HJB150

Description
Mersen fuses for the protection of transformers and distribution lines deliver overload and short circuit protection. These current-limiting fuses will melt at current that can be as low as 1.7 times the fuse current ratings up to its maximum interrupting rating. These fuses are designed to withstand the transformer magnetizing inrush current. They have 2" (size C), 3" (size D) and 2x3" (size DD) inch diameter barrels with ferrules and are mounted in spring reinforced clips. Features Amp-Trap CS-3 and 9F62 series are UL listed for compatibility with UL listed equipment Ferrule mounting for standard clips and interchangeability with other brands of fuses Current-limiting for superior equipment protection Non-venting for silent operation Metal embossed catalog number and manufacturing date for lasting identification Outdoor usage for the 9F62 and 9F60 type EJO. Blown-fuse indicator to give positive identification of open fuse: Amp-Trap: 2" Barrel 1 lb tripped force - 0.19 Inch; Amp-Trap: 3" Barrel 2 lb tripped force - 0.50 Inch; 9F60/9F62: 0.125 lb tripped force – 0.20 Inch Applications Protection for up to 2.4 kV transformers or distribution systems.
Datasheet
Description
Mersen fuses for the protection of transformers and distribution lines deliver overload and short circuit protection. These current-limiting fuses will melt at current that can be as low as 1.7 times the fuse current ratings up to its maximum interrupting rating. These fuses are designed to withstand the transformer magnetizing inrush current. They have 2" (size C), 3" (size D) and 2x3" (size DD) inch diameter barrels with ferrules and are mounted in spring reinforced clips. Features Amp-Trap CS-3 and 9F62 series are UL listed for compatibility with UL listed equipment Ferrule mounting for standard clips and interchangeability with other brands of fuses Current-limiting for superior equipment protection Non-venting for silent operation Metal embossed catalog number and manufacturing date for lasting identification Outdoor usage for the 9F62 and 9F60 type EJO. Blown-fuse indicator to give positive identification of open fuse: Amp-Trap: 2" Barrel 1 lb tripped force - 0.19 Inch; Amp-Trap: 3" Barrel 2 lb tripped force - 0.50 Inch; 9F60/9F62: 0.125 lb tripped force – 0.20 Inch Applications Protection for up to 2.4 kV transformers or distribution systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.75kV Ferrule Mount Transformer Fuses - 9F60HJB150 - Mersen
Newburyport, MA, USA
2.75kV Ferrule Mount Transformer Fuses
9F60HJB150
2.75kV Ferrule Mount Transformer Fuses 9F60HJB150
Mersen fuses for the protection of transformers and distribution lines deliver overload and short circuit protection. These current-limiting fuses will melt at current that can be as low as 1.7 times the fuse current ratings up to its maximum interrupting rating. These fuses are designed to withstand the transformer magnetizing inrush current. They have 2" (size C), 3" (size D) and 2x3" (size DD) inch diameter barrels with ferrules and are mounted in spring reinforced clips. Features Amp-Trap CS-3 and 9F62 series are UL listed for compatibility with UL listed equipment Ferrule mounting for standard clips and interchangeability with other brands of fuses Current-limiting for superior equipment protection Non-venting for silent operation Metal embossed catalog number and manufacturing date for lasting identification Outdoor usage for the 9F62 and 9F60 type EJO. Blown-fuse indicator to give positive identification of open fuse: Amp-Trap: 2" Barrel 1 lb tripped force - 0.19 Inch; Amp-Trap: 3" Barrel 2 lb tripped force - 0.50 Inch; 9F60/9F62: 0.125 lb tripped force – 0.20 Inch Applications Protection for up to 2.4 kV transformers or distribution systems.

Mersen fuses for the protection of transformers and distribution lines deliver overload and short circuit protection. These current-limiting fuses will melt at current that can be as low as 1.7 times the fuse current ratings up to its maximum interrupting rating. These fuses are designed to withstand the transformer magnetizing inrush current. They have 2" (size C), 3" (size D) and 2x3" (size DD) inch diameter barrels with ferrules and are mounted in spring reinforced clips.
Features

  • Amp-Trap CS-3 and 9F62 series are UL listed for compatibility with UL listed equipment
  • Ferrule mounting for standard clips and interchangeability with other brands of fuses
  • Current-limiting for superior equipment protection
  • Non-venting for silent operation
  • Metal embossed catalog number and manufacturing date for lasting identification
  • Outdoor usage for the 9F62 and 9F60 type EJO.
  • Blown-fuse indicator to give positive identification of open fuse: Amp-Trap: 2" Barrel 1 lb tripped force - 0.19 Inch; Amp-Trap: 3" Barrel 2 lb tripped force - 0.50 Inch; 9F60/9F62: 0.125 lb tripped force – 0.20 Inch

Applications

  • Protection for up to 2.4 kV transformers or distribution systems.
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number 9F60HJB150
Product Name 2.75kV Ferrule Mount Transformer Fuses
Fuse Material Epoxy
Mounting Clip
Approvals / Standards UL
Operating Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 0.25A 32V Circuit Protection Fuse - 139-TF16SN0.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
2 suppliers
Fuses - 002313604 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 10 amps
View Details
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details