Mersen Surge-Trap® Monobloc STET23 Series - 20kA with EMI Filter 83230403

Description
STE T23 20 is the series of combined Type 2+3/Class II+III devices for discharging voltage surges while providing a very fine voltage protection level, in accordance with EN/IEC 61643. Complete with a built-in powerful EMI filter. Suitable as the final stage of protection in installations with electromagnetic disturbances which might interrupt, degrade or limit system performance. Series connection for applications up to 20A rated current. Features Maximum discharge current (8/20?s): 20kA Nominal discharge current (8/20?s): 10kA Combined voltage pulse (1.2/50?s): 6kV Filter attenuation up to 82dB (common mode) Rated current load (IL): 20A Single phase TT and TNS networks Un: 120V, 230V DIN-rail mountable, monobloc format Visual (LED) and remote end of life indicators Power status (LED) indicator Back-up fuse: 20 A gG Applications Industry and automation Commercial and residential installations Telecom & IT & Data Centers Water treatment
Datasheet
Description
STE T23 20 is the series of combined Type 2+3/Class II+III devices for discharging voltage surges while providing a very fine voltage protection level, in accordance with EN/IEC 61643. Complete with a built-in powerful EMI filter. Suitable as the final stage of protection in installations with electromagnetic disturbances which might interrupt, degrade or limit system performance. Series connection for applications up to 20A rated current. Features Maximum discharge current (8/20?s): 20kA Nominal discharge current (8/20?s): 10kA Combined voltage pulse (1.2/50?s): 6kV Filter attenuation up to 82dB (common mode) Rated current load (IL): 20A Single phase TT and TNS networks Un: 120V, 230V DIN-rail mountable, monobloc format Visual (LED) and remote end of life indicators Power status (LED) indicator Back-up fuse: 20 A gG Applications Industry and automation Commercial and residential installations Telecom & IT & Data Centers Water treatment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge-Trap® Monobloc STET23 Series - 20kA with EMI Filter - 83230403 - Mersen
Newburyport, MA, USA
Surge-Trap® Monobloc STET23 Series - 20kA with EMI Filter
83230403
Surge-Trap® Monobloc STET23 Series - 20kA with EMI Filter 83230403
STE T23 20 is the series of combined Type 2+3/Class II+III devices for discharging voltage surges while providing a very fine voltage protection level, in accordance with EN/IEC 61643. Complete with a built-in powerful EMI filter. Suitable as the final stage of protection in installations with electromagnetic disturbances which might interrupt, degrade or limit system performance. Series connection for applications up to 20A rated current. Features Maximum discharge current (8/20?s): 20kA Nominal discharge current (8/20?s): 10kA Combined voltage pulse (1.2/50?s): 6kV Filter attenuation up to 82dB (common mode) Rated current load (IL): 20A Single phase TT and TNS networks Un: 120V, 230V DIN-rail mountable, monobloc format Visual (LED) and remote end of life indicators Power status (LED) indicator Back-up fuse: 20 A gG Applications Industry and automation Commercial and residential installations Telecom & IT & Data Centers Water treatment

STE T23 20 is the series of combined Type 2+3/Class II+III devices for discharging voltage surges while providing a very fine voltage protection level, in accordance with EN/IEC 61643. Complete with a built-in powerful EMI filter. Suitable as the final stage of protection in installations with electromagnetic disturbances which might interrupt, degrade or limit system performance. Series connection for applications up to 20A rated current.
Features

  • Maximum discharge current (8/20?s): 20kA
  • Nominal discharge current (8/20?s): 10kA
  • Combined voltage pulse (1.2/50?s): 6kV
  • Filter attenuation up to 82dB (common mode)
  • Rated current load (IL): 20A
  • Single phase TT and TNS networks
  • Un: 120V, 230V
  • DIN-rail mountable, monobloc format
  • Visual (LED) and remote end of life indicators
  • Power status (LED) indicator
  • Back-up fuse: 20 A gG

Applications

  • Industry and automation
  • Commercial and residential installations
  • Telecom & IT & Data Centers
  • Water treatment
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Surge Protective Devices (SPDs)
Product Number 83230403
Product Name Surge-Trap® Monobloc STET23 Series - 20kA with EMI Filter
Standards EN 61643-11
Unlock Full Specs
to access all available technical data

Similar Products

Protector / Inrush Current Limiter - tps-icl-1p-16a-slim-20502 - TPS Elektronik GmbH
Specs
Mounting DIN Rail; Din-Rail TS 35/7.5 or TS 35/15
Connection Screw Down Terminals
Surge Current 16 amps
View Details
Surge Protection Devices - ESD307-U1-02N - Infineon Technologies AG
Specs
Mounting PCB
Surge Current 34 amps
View Details
RL Line/Load & MOV -  - MTE Corporation
MTE Corporation
Specs
TVSS Signal Protection Three Phase
Mounting In-line or Integrally Attached
Connection Screw Down Terminals
View Details
Transient Protection Module - 100 W - LGDS100 Series - GAIA Converter
Specs
Mounting Plug-in; PCB
Standards RoHS; MIL-STD704 & 1275, EN2282, DO160
Maximum DC Power 90 to 100 watts
View Details