Mersen Surge-Trap® Pluggable STPT23 Series - 20kA 83230124

Description
STP T23 20 is the series of combined Type 2+3/Class II+III devices for discharging voltage surges while providing a very fine voltage protection level, in accordance with EN/IEC 61643. Suitable as the final stage of protection in panels with Type 2 protection devices installed upstream such as STP T2 40 SPDs. These SPDs should be installed as close as possible to the equipment being protected. Features Maximum discharge current (8/20?s): 20kA per phase Nominal discharge current (8/20?s): 10kA per phase Combined voltage pulse Uoc (1.2/50?s): 10kV TNS, TNC, TT and IT networks Un(L-N/L-L): 120/208V, 230/400V, 277/480V and 400/690V PLC friendly solutions (LCF) for Power Line Communications DIN-rail mountable, plug-in format Visual and remote end of life indicators Reversible chassis to allow cable entry from above or below Mechanically coded cartridges to avoid cartridge replacement errors Back-up fuse: 63 A gG Applications Industry and automation Commercial and residential installations Telecom & IT & Data Centers LED outdoor lighting Water treatment Smart grid & LV Metering Photovoltaic & wind
Datasheet
Description
STP T23 20 is the series of combined Type 2+3/Class II+III devices for discharging voltage surges while providing a very fine voltage protection level, in accordance with EN/IEC 61643. Suitable as the final stage of protection in panels with Type 2 protection devices installed upstream such as STP T2 40 SPDs. These SPDs should be installed as close as possible to the equipment being protected. Features Maximum discharge current (8/20?s): 20kA per phase Nominal discharge current (8/20?s): 10kA per phase Combined voltage pulse Uoc (1.2/50?s): 10kV TNS, TNC, TT and IT networks Un(L-N/L-L): 120/208V, 230/400V, 277/480V and 400/690V PLC friendly solutions (LCF) for Power Line Communications DIN-rail mountable, plug-in format Visual and remote end of life indicators Reversible chassis to allow cable entry from above or below Mechanically coded cartridges to avoid cartridge replacement errors Back-up fuse: 63 A gG Applications Industry and automation Commercial and residential installations Telecom & IT & Data Centers LED outdoor lighting Water treatment Smart grid & LV Metering Photovoltaic & wind
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge-Trap® Pluggable STPT23 Series - 20kA - 83230124 - Mersen
Newburyport, MA, USA
Surge-Trap® Pluggable STPT23 Series - 20kA
83230124
Surge-Trap® Pluggable STPT23 Series - 20kA 83230124
STP T23 20 is the series of combined Type 2+3/Class II+III devices for discharging voltage surges while providing a very fine voltage protection level, in accordance with EN/IEC 61643. Suitable as the final stage of protection in panels with Type 2 protection devices installed upstream such as STP T2 40 SPDs. These SPDs should be installed as close as possible to the equipment being protected. Features Maximum discharge current (8/20?s): 20kA per phase Nominal discharge current (8/20?s): 10kA per phase Combined voltage pulse Uoc (1.2/50?s): 10kV TNS, TNC, TT and IT networks Un(L-N/L-L): 120/208V, 230/400V, 277/480V and 400/690V PLC friendly solutions (LCF) for Power Line Communications DIN-rail mountable, plug-in format Visual and remote end of life indicators Reversible chassis to allow cable entry from above or below Mechanically coded cartridges to avoid cartridge replacement errors Back-up fuse: 63 A gG Applications Industry and automation Commercial and residential installations Telecom & IT & Data Centers LED outdoor lighting Water treatment Smart grid & LV Metering Photovoltaic & wind

STP T23 20 is the series of combined Type 2+3/Class II+III devices for discharging voltage surges while providing a very fine voltage protection level, in accordance with EN/IEC 61643. Suitable as the final stage of protection in panels with Type 2 protection devices installed upstream such as STP T2 40 SPDs. These SPDs should be installed as close as possible to the equipment being protected.
Features

  • Maximum discharge current (8/20?s): 20kA per phase
  • Nominal discharge current (8/20?s): 10kA per phase
  • Combined voltage pulse Uoc (1.2/50?s): 10kV
  • TNS, TNC, TT and IT networks
  • Un(L-N/L-L): 120/208V, 230/400V, 277/480V and 400/690V
  • PLC friendly solutions (LCF) for Power Line Communications
  • DIN-rail mountable, plug-in format
  • Visual and remote end of life indicators
  • Reversible chassis to allow cable entry from above or below
  • Mechanically coded cartridges to avoid cartridge replacement errors
  • Back-up fuse: 63 A gG

Applications

  • Industry and automation
  • Commercial and residential installations
  • Telecom & IT & Data Centers
  • LED outdoor lighting
  • Water treatment
  • Smart grid & LV Metering
  • Photovoltaic & wind
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Surge Protective Devices (SPDs)
Product Number 83230124
Product Name Surge-Trap® Pluggable STPT23 Series - 20kA
Standards EN 61643-11
Unlock Full Specs
to access all available technical data

Similar Products

Protector / Inrush Current Limiter - tps-icl-1p-12a-slim-20501 - TPS Elektronik GmbH
Specs
Mounting DIN Rail; Din-Rail TS 35/7.5 or TS 35/15
Connection Screw Down Terminals
Surge Current 12 amps
View Details
Surge Protection Devices - ESD311-U1-02N - Infineon Technologies AG
Specs
Mounting PCB
Surge Current 28 amps
View Details
RL Line/Load & MOV -  - MTE Corporation
MTE Corporation
Specs
TVSS Signal Protection Three Phase
Mounting In-line or Integrally Attached
Connection Screw Down Terminals
View Details
Zhejiang Benyi Electrical Co., Ltd
Specs
Standards CE Marking; RoHS; TUV
Features Simple visual indicators (e.g. LEDs)
Type Designation Type 1; Type 2
View Details