Mersen Surge-Trap® Pluggable STPT2 Series - 40kA 83020114

Description
STP T2 40 is the series of Type 2/Class II devices for discharging voltage surges, in accordance with EN/IEC 61643 and certified UL 1449 4th Ed. Suitable for the second stage of protection in supply distribution panels in which Type 1 protection devices are installed upstream, or for the first stage of protection in commercial or other applications not exposed to direct strikes and with no external lightning protection system. Features Maximum discharge current (8/20?s): 40kA per phase Nominal discharge current (8/20?s): 20kA per phase TNS, TNC, TT and IT networks Un(L-N/L-L): 48V, 60V, 120/208V, 230/400V, 277/480V, 400/690V & higher DIN-rail mountable, plug-in format Visual and remote end of life indicators Reversible chassis to allow cable entry from above or below Mechanically coded cartridges to avoid cartridge replacement errors Back-up fuse: 125 A gG File UL: E468946 Applications Industry and automation Commercial and residential installations Telecom & IT & Data Centers LED outdoor lighting Water treatment Smart grid & LV Metering Photovoltaic & wind
Datasheet
Description
STP T2 40 is the series of Type 2/Class II devices for discharging voltage surges, in accordance with EN/IEC 61643 and certified UL 1449 4th Ed. Suitable for the second stage of protection in supply distribution panels in which Type 1 protection devices are installed upstream, or for the first stage of protection in commercial or other applications not exposed to direct strikes and with no external lightning protection system. Features Maximum discharge current (8/20?s): 40kA per phase Nominal discharge current (8/20?s): 20kA per phase TNS, TNC, TT and IT networks Un(L-N/L-L): 48V, 60V, 120/208V, 230/400V, 277/480V, 400/690V & higher DIN-rail mountable, plug-in format Visual and remote end of life indicators Reversible chassis to allow cable entry from above or below Mechanically coded cartridges to avoid cartridge replacement errors Back-up fuse: 125 A gG File UL: E468946 Applications Industry and automation Commercial and residential installations Telecom & IT & Data Centers LED outdoor lighting Water treatment Smart grid & LV Metering Photovoltaic & wind
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge-Trap® Pluggable STPT2 Series - 40kA - 83020114 - Mersen
Newburyport, MA, USA
Surge-Trap® Pluggable STPT2 Series - 40kA
83020114
Surge-Trap® Pluggable STPT2 Series - 40kA 83020114
STP T2 40 is the series of Type 2/Class II devices for discharging voltage surges, in accordance with EN/IEC 61643 and certified UL 1449 4th Ed. Suitable for the second stage of protection in supply distribution panels in which Type 1 protection devices are installed upstream, or for the first stage of protection in commercial or other applications not exposed to direct strikes and with no external lightning protection system. Features Maximum discharge current (8/20?s): 40kA per phase Nominal discharge current (8/20?s): 20kA per phase TNS, TNC, TT and IT networks Un(L-N/L-L): 48V, 60V, 120/208V, 230/400V, 277/480V, 400/690V & higher DIN-rail mountable, plug-in format Visual and remote end of life indicators Reversible chassis to allow cable entry from above or below Mechanically coded cartridges to avoid cartridge replacement errors Back-up fuse: 125 A gG File UL: E468946 Applications Industry and automation Commercial and residential installations Telecom & IT & Data Centers LED outdoor lighting Water treatment Smart grid & LV Metering Photovoltaic & wind

STP T2 40 is the series of Type 2/Class II devices for discharging voltage surges, in accordance with EN/IEC 61643 and certified UL 1449 4th Ed. Suitable for the second stage of protection in supply distribution panels in which Type 1 protection devices are installed upstream, or for the first stage of protection in commercial or other applications not exposed to direct strikes and with no external lightning protection system.
Features

  • Maximum discharge current (8/20?s): 40kA per phase
  • Nominal discharge current (8/20?s): 20kA per phase
  • TNS, TNC, TT and IT networks
  • Un(L-N/L-L): 48V, 60V, 120/208V, 230/400V, 277/480V, 400/690V & higher
  • DIN-rail mountable, plug-in format
  • Visual and remote end of life indicators
  • Reversible chassis to allow cable entry from above or below
  • Mechanically coded cartridges to avoid cartridge replacement errors
  • Back-up fuse: 125 A gG
  • File UL: E468946

Applications

  • Industry and automation
  • Commercial and residential installations
  • Telecom & IT & Data Centers
  • LED outdoor lighting
  • Water treatment
  • Smart grid & LV Metering
  • Photovoltaic & wind
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Surge Protective Devices (SPDs)
Product Number 83020114
Product Name Surge-Trap® Pluggable STPT2 Series - 40kA
Standards UL; EN 61643-11 *UL 1449 4th Ed.
Unlock Full Specs
to access all available technical data

Similar Products

PR-O-TECT Surge Arrestor -  - MTE Corporation
Specs
TVSS Signal Protection Three Phase
Mounting In-line or Integrally Attached
Connection Screw Down Terminals
View Details
Protector / Inrush Current Limiter - tps-icl-3p-12a-20498 - TPS Elektronik GmbH
Specs
TVSS Signal Protection Three Phase
Mounting DIN Rail; Din-Rail TS 35/15
Connection Screw Down Terminals
View Details
Surge Protection Devices - TVS3V3L4U - Infineon Technologies AG
Specs
Mounting PCB
Surge Current 20 amps
View Details
Transient Protection Module - 100 W - LGDS100 Series - GAIA Converter
Specs
Mounting Plug-in; PCB
Standards RoHS; MIL-STD704 & 1275, EN2282, DO160
Maximum DC Power 90 to 100 watts
View Details