Mersen Power Distribution Block 69073

Description
DISCONTINUED BY MANUFACTURER, POWER DISTRIBUTION BLOCK [69000 SERIES], VOLTAGE RATING [AC]: 600 V, CURRENT RATING: 380 A, NO.OF POLES: 3, [PRIMARY] WIRE RANGE: [500 ~ #4], OPENINGS PER POLE: 1, [SECONDARY] WIRE RANGE: [2/0 ~ #14] AWG, OPENINGS PER POLE: 6. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, POWER DISTRIBUTION BLOCK [69000 SERIES], VOLTAGE RATING [AC]: 600 V, CURRENT RATING: 380 A, NO.OF POLES: 3, [PRIMARY] WIRE RANGE: [500 ~ #4], OPENINGS PER POLE: 1, [SECONDARY] WIRE RANGE: [2/0 ~ #14] AWG, OPENINGS PER POLE: 6. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - 59145877 - Radwell International
Willingboro, NJ, United States
Power Distribution Block
59145877
Power Distribution Block 59145877
DISCONTINUED BY MANUFACTURER, POWER DISTRIBUTION BLOCK [69000 SERIES], VOLTAGE RATING [AC]: 600 V, CURRENT RATING: 380 A, NO.OF POLES: 3, [PRIMARY] WIRE RANGE: [500 ~ #4], OPENINGS PER POLE: 1, [SECONDARY] WIRE RANGE: [2/0 ~ #14] AWG, OPENINGS PER POLE: 6. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER DISTRIBUTION BLOCK [69000 SERIES], VOLTAGE RATING [AC]: 600 V, CURRENT RATING: 380 A, NO.OF POLES: 3, [PRIMARY] WIRE RANGE: [500 ~ #4], OPENINGS PER POLE: 1, [SECONDARY] WIRE RANGE: [2/0 ~ #14] AWG, OPENINGS PER POLE: 6. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Distribution Units (PDU)
Product Number 59145877
Product Name Power Distribution Block
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - DB35 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details