Mersen 2CL 2CL250BB

Description
Mersen 2CL cable protectors are special purpose limiters which are crimped or bolted to cables to clear and isolate faults quickly, increasing the reliability of service entrance and distribution runs. They are 250VAC current-limiting with a 200,000A interrupting rating, yet will carry low cable overloads which are handled by standard protective devices. These cable protectors are rated both for copper and aluminum cabling per their corresponding cable size. Features Fiberglass bodies for dimensional stability in harsh environments Catalog number stamped into terminal for permanent identification 250VAC Rated Shorter in length, smaller dimensions than standard 600VAC rated cable limiters Applications Service entrance and distribution runs
Datasheet
Description
Mersen 2CL cable protectors are special purpose limiters which are crimped or bolted to cables to clear and isolate faults quickly, increasing the reliability of service entrance and distribution runs. They are 250VAC current-limiting with a 200,000A interrupting rating, yet will carry low cable overloads which are handled by standard protective devices. These cable protectors are rated both for copper and aluminum cabling per their corresponding cable size. Features Fiberglass bodies for dimensional stability in harsh environments Catalog number stamped into terminal for permanent identification 250VAC Rated Shorter in length, smaller dimensions than standard 600VAC rated cable limiters Applications Service entrance and distribution runs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2CL - 2CL250BB - Mersen
Newburyport, MA, USA
Mersen 2CL cable protectors are special purpose limiters which are crimped or bolted to cables to clear and isolate faults quickly, increasing the reliability of service entrance and distribution runs. They are 250VAC current-limiting with a 200,000A interrupting rating, yet will carry low cable overloads which are handled by standard protective devices. These cable protectors are rated both for copper and aluminum cabling per their corresponding cable size. Features Fiberglass bodies for dimensional stability in harsh environments Catalog number stamped into terminal for permanent identification 250VAC Rated Shorter in length, smaller dimensions than standard 600VAC rated cable limiters Applications Service entrance and distribution runs

Mersen 2CL cable protectors are special purpose limiters which are crimped or bolted to cables to clear and isolate faults quickly, increasing the reliability of service entrance and distribution runs. They are 250VAC current-limiting with a 200,000A interrupting rating, yet will carry low cable overloads which are handled by standard protective devices. These cable protectors are rated both for copper and aluminum cabling per their corresponding cable size.
Features

  • Fiberglass bodies for dimensional stability in harsh environments
  • Catalog number stamped into terminal for permanent identification
  • 250VAC Rated
  • Shorter in length, smaller dimensions than standard 600VAC rated cable limiters

Applications

  • Service entrance and distribution runs
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number 2CL250BB
Product Name 2CL
Fuse Material GMG
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002313403 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 63 amps
View Details
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers