Manufacturer: Meritek
Win Source Part Number: 896061-SMF160A
Series: SMF
Operating Temperature Range: -55°C ~ 150°C
Features: 259V Clamp 770mA Ipp Tvs Diode Surface Mount
Package: Reel - TR
Package: SOD-123FL
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
TVS DIODE 160VWM 259VC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 896061-SMF160A | SMF160A |
| Product Name | TVS - TVS - Diodes - SMF160A | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |