Meritek Electronics Corporation Circuit Protection - TVS - Diodes SMDJ90

Description
Win Source Part Number: 1299880-SMDJ90 Category: Circuit Protection>TVS - Diodes Series: SMDJ Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 20 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 90V Voltage - Breakdown (Min): 100V Voltage - Clamping (Max) @ Ipp: 160V Power - Peak Pulse: 3000W (3kW) Current - Peak Pulse (10/1000µs): 18.75A Package / Case: DO-214AB (SMC) Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Meritek Other Names: 2997-SMDJ90TR
Request a Quote Datasheet
Description
Win Source Part Number: 1299880-SMDJ90 Category: Circuit Protection>TVS - Diodes Series: SMDJ Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 20 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 90V Voltage - Breakdown (Min): 100V Voltage - Clamping (Max) @ Ipp: 160V Power - Peak Pulse: 3000W (3kW) Current - Peak Pulse (10/1000µs): 18.75A Package / Case: DO-214AB (SMC) Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Meritek Other Names: 2997-SMDJ90TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1299880-SMDJ90 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1299880-SMDJ90
Circuit Protection - TVS - Diodes 1299880-SMDJ90
Win Source Part Number: 1299880-SMDJ90 Category: Circuit Protection>TVS - Diodes Series: SMDJ Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 20 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 90V Voltage - Breakdown (Min): 100V Voltage - Clamping (Max) @ Ipp: 160V Power - Peak Pulse: 3000W (3kW) Current - Peak Pulse (10/1000µs): 18.75A Package / Case: DO-214AB (SMC) Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Meritek Other Names: 2997-SMDJ90TR

Win Source Part Number: 1299880-SMDJ90
Category: Circuit Protection>TVS - Diodes
Series: SMDJ
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 20
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 90V
Voltage - Breakdown (Min): 100V
Voltage - Clamping (Max) @ Ipp: 160V
Power - Peak Pulse: 3000W (3kW)
Current - Peak Pulse (10/1000µs): 18.75A
Package / Case: DO-214AB (SMC)
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Meritek
Other Names: 2997-SMDJ90TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS)
Product Number 1299880-SMDJ90
Product Name Circuit Protection - TVS - Diodes
Package DO-214AB (SMC)
Unlock Full Specs
to access all available technical data