Meritek Electronics Corporation Circuit Protection - TVS - Diodes SMDJ7.0C

Description
Win Source Part Number: 1299895-SMDJ7.0C Category: Circuit Protection>TVS - Diodes Series: SMDJ Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 20 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 7V Voltage - Breakdown (Min): 7.78V Voltage - Clamping (Max) @ Ipp: 13.3V Power - Peak Pulse: 3000W (3kW) Current - Peak Pulse (10/1000µs): 225.56A Package / Case: DO-214AB (SMC) Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Meritek Other Names: 2997-SMDJ7.0CTR
Request a Quote Datasheet
Description
Win Source Part Number: 1299895-SMDJ7.0C Category: Circuit Protection>TVS - Diodes Series: SMDJ Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 20 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 7V Voltage - Breakdown (Min): 7.78V Voltage - Clamping (Max) @ Ipp: 13.3V Power - Peak Pulse: 3000W (3kW) Current - Peak Pulse (10/1000µs): 225.56A Package / Case: DO-214AB (SMC) Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Meritek Other Names: 2997-SMDJ7.0CTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1299895-SMDJ7.0C - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1299895-SMDJ7.0C
Circuit Protection - TVS - Diodes 1299895-SMDJ7.0C
Win Source Part Number: 1299895-SMDJ7.0C Category: Circuit Protection>TVS - Diodes Series: SMDJ Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 20 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 7V Voltage - Breakdown (Min): 7.78V Voltage - Clamping (Max) @ Ipp: 13.3V Power - Peak Pulse: 3000W (3kW) Current - Peak Pulse (10/1000µs): 225.56A Package / Case: DO-214AB (SMC) Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Meritek Other Names: 2997-SMDJ7.0CTR

Win Source Part Number: 1299895-SMDJ7.0C
Category: Circuit Protection>TVS - Diodes
Series: SMDJ
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 20
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 7V
Voltage - Breakdown (Min): 7.78V
Voltage - Clamping (Max) @ Ipp: 13.3V
Power - Peak Pulse: 3000W (3kW)
Current - Peak Pulse (10/1000µs): 225.56A
Package / Case: DO-214AB (SMC)
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Meritek
Other Names: 2997-SMDJ7.0CTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS)
Product Number 1299895-SMDJ7.0C
Product Name Circuit Protection - TVS - Diodes
Package DO-214AB (SMC)
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 1727-5310-2-ND - DigiKey
Specs
Configuration Single
Package SOT353; 5-TSSOP, SC-70-5, SOT-353
Peak Pulse Power 6 watts
View Details
6 suppliers
TVS Diodes - 2467475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Bidirectional
RoHS Compliant RoHS
Package X3-DFN0603
View Details
Power TVS Modules - 90KS200CH1 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 200 volts
View Details