Manufacturer: Meritek
Win Source Part Number: 896038-SMDJ100A
Series: SMDJ
Operating Temperature Range: -55°C ~ 150°C
Features: 162V Clamp 18.52A Ipp Tvs Diode Surface Mount
Package: Reel - TR
Package: DO-214AB (SMC)
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 896038-SMDJ100A |
| Product Name | TVS - TVS - Diodes - SMDJ100A |
| Tj | -55 to 150 C (-67 to 302 F) |