The Win Source Electronics part number 1299911-SMCJ7.0 is a transient voltage suppressor (TVS) diode designed for circuit protection. It features a breakdown voltage of 7.78V to 9.51V and a maximum clamping voltage of 13.3V at peak pulse current. The device can handle a peak pulse power of 1500W with a 10/1000Oºs waveform and a peak pulse current of 112.78A. It operates within a temperature range of -55°C to +150°C and is housed in a DO-214AB (SMC) package, suitable for surface mount applications. The diode is unidirectional and is compliant with UL/cUL safety standards. Its low profile and excellent clamping capability make it suitable for general-purpose applications in electronic circuits.
Win Source Part Number: 1299911-SMCJ7.0
Category: Circuit Protection>TVS - Diodes
Series: SMCJ
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 20
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 7V
Voltage - Breakdown (Min): 7.78V
Voltage - Clamping (Max) @ Ipp: 13.3V
Power - Peak Pulse: 1500W (1.5kW)
Current - Peak Pulse (10/1000µs): 112.78A
Package / Case: DO-214AB (SMC)
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Meritek
Other Names: 2997-SMCJ7.0TR
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1299911-SMCJ7.0 |
| Product Name | Circuit Protection - TVS - Diodes |
| Package | DO-214AB (SMC) |