Win Source Part Number: 1299928-SMCJ180C
Category: Circuit Protection>TVS - Diodes
Series: SMCJ
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 20
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 180V
Voltage - Breakdown (Min): 200.16V
Voltage - Clamping (Max) @ Ipp: 322.2V
Power - Peak Pulse: 1500W (1.5kW)
Current - Peak Pulse (10/1000µs): 4.66A
Package / Case: DO-214AB (SMC)
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Meritek
Other Names: 2997-SMCJ180CTR
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1299928-SMCJ180C |
| Product Name | Circuit Protection - TVS - Diodes |
| Package | DO-214AB (SMC) |