Win Source Part Number: 1299937-SMBJ75
Category: Circuit Protection>TVS - Diodes
Series: SMBJ
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 20
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 75V
Voltage - Breakdown (Min): 83.3V
Voltage - Clamping (Max) @ Ipp: 134V
Power - Peak Pulse: 600W
Current - Peak Pulse (10/1000µs): 4.48A
Package / Case: DO-214AA (SMB)
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Meritek
Other Names: 2997-SMBJ75TR
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1299937-SMBJ75 |
| Product Name | Circuit Protection - TVS - Diodes |
| Package | DO-214AA (SMB) |