Meritek Electronics Corporation TVS - TVS - Diodes - SMAJ6.5 SMAJ6.5

Description
Manufacturer: Meritek Win Source Part Number: 895692-SMAJ6.5 Series: SMAJ Operating Temperature Range: -55°C ~ 150°C Features: 12.3V Clamp 32.52A Ipp Tvs Diode Surface Mount Package: Reel - TR Package: DO-214AC (SMA) Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Meritek Win Source Part Number: 895692-SMAJ6.5 Series: SMAJ Operating Temperature Range: -55°C ~ 150°C Features: 12.3V Clamp 32.52A Ipp Tvs Diode Surface Mount Package: Reel - TR Package: DO-214AC (SMA) Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SMAJ6.5 - 895692-SMAJ6.5 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMAJ6.5
895692-SMAJ6.5
TVS - TVS - Diodes - SMAJ6.5 895692-SMAJ6.5
Manufacturer: Meritek Win Source Part Number: 895692-SMAJ6.5 Series: SMAJ Operating Temperature Range: -55°C ~ 150°C Features: 12.3V Clamp 32.52A Ipp Tvs Diode Surface Mount Package: Reel - TR Package: DO-214AC (SMA) Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Meritek
Win Source Part Number: 895692-SMAJ6.5
Series: SMAJ
Operating Temperature Range: -55°C ~ 150°C
Features: 12.3V Clamp 32.52A Ipp Tvs Diode Surface Mount
Package: Reel - TR
Package: DO-214AC (SMA)
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 1800
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS)
Product Number 895692-SMAJ6.5
Product Name TVS - TVS - Diodes - SMAJ6.5
Tj -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data