Meritek Electronics Corporation Circuit Protection - PTC Resettable Fuses MPTS1206L010R

Description
Win Source Part Number: 1340840-MPTS1206L010 R Category: Circuit Protection - PTC Resettable Fuses Series: MPTS Type: Polymeric Package: Tape & Reel Size / Dimension: 0.128" L x 0.065" W (3.25mm x 1.65mm) Standard Package: 3,000 Thickness (Max): 0.033" (0.85mm) Voltage - Max: 60V Current - Max: 100 A Current - Trip (It): 250 mA Time to Trip: 1 s Mounting Type: Surface Mount Package / Case: 1206 (3216 Metric) , Concave Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Meritek Approval Agency: cUL, TUV, UL Current - Hold (Ih) (Max): 100 mA Resistance - Initial (Ri) (Min): 1.6 Ohms Resistance - Post Trip (R1) (Max): 15 Ohms
Request a Quote
Description
Win Source Part Number: 1340840-MPTS1206L010 R Category: Circuit Protection - PTC Resettable Fuses Series: MPTS Type: Polymeric Package: Tape & Reel Size / Dimension: 0.128" L x 0.065" W (3.25mm x 1.65mm) Standard Package: 3,000 Thickness (Max): 0.033" (0.85mm) Voltage - Max: 60V Current - Max: 100 A Current - Trip (It): 250 mA Time to Trip: 1 s Mounting Type: Surface Mount Package / Case: 1206 (3216 Metric) , Concave Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Meritek Approval Agency: cUL, TUV, UL Current - Hold (Ih) (Max): 100 mA Resistance - Initial (Ri) (Min): 1.6 Ohms Resistance - Post Trip (R1) (Max): 15 Ohms
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1340840-MPTS1206L010R is a PTC resettable fuse designed for circuit protection in high-density applications. It operates with a hold current of 0.10A and a trip current of 0.25A, making it suitable for low-current applications. The maximum voltage rating is 60V, and it can withstand a maximum fault current of 100A. The device has a typical power dissipation of 0.50W and a maximum time to trip of 1 second at specified conditions. It features a semi-circular termination type and is surface mountable, fitting within a 1206 package size. The operating temperature range is from -40°C to 85°C, and it is UL/cUL and TUV safety approved. The fuse is packaged in tape and reel format, with a standard package quantity of 3,000 units. This product is suitable for applications requiring reliable overcurrent protection with the ability to reset after the fault condition is removed.

Datasheet Summary
Powered by GS/AI

The 1340840-MPTS1206L010R is a PTC resettable fuse designed for circuit protection in high-density applications. It operates with a hold current of 0.10A and a trip current of 0.25A, making it suitable for low-current applications. The maximum voltage rating is 60V, and it can withstand a maximum fault current of 100A. The device has a typical power dissipation of 0.50W and a maximum time to trip of 1 second at specified conditions. It features a semi-circular termination type and is surface mountable, fitting within a 1206 package size. The operating temperature range is from -40°C to 85°C, and it is UL/cUL and TUV safety approved. The fuse is packaged in tape and reel format, with a standard package quantity of 3,000 units. This product is suitable for applications requiring reliable overcurrent protection with the ability to reset after the fault condition is removed.

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 1340840-MPTS1206L010R - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1340840-MPTS1206L010R
Circuit Protection - PTC Resettable Fuses 1340840-MPTS1206L010R
Win Source Part Number: 1340840-MPTS1206L010 R Category: Circuit Protection - PTC Resettable Fuses Series: MPTS Type: Polymeric Package: Tape & Reel Size / Dimension: 0.128" L x 0.065" W (3.25mm x 1.65mm) Standard Package: 3,000 Thickness (Max): 0.033" (0.85mm) Voltage - Max: 60V Current - Max: 100 A Current - Trip (It): 250 mA Time to Trip: 1 s Mounting Type: Surface Mount Package / Case: 1206 (3216 Metric) , Concave Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Meritek Approval Agency: cUL, TUV, UL Current - Hold (Ih) (Max): 100 mA Resistance - Initial (Ri) (Min): 1.6 Ohms Resistance - Post Trip (R1) (Max): 15 Ohms

Win Source Part Number: 1340840-MPTS1206L010R
Category: Circuit Protection - PTC Resettable Fuses
Series: MPTS
Type: Polymeric
Package: Tape & Reel
Size / Dimension: 0.128" L x 0.065" W (3.25mm x 1.65mm)
Standard Package: 3,000
Thickness (Max): 0.033" (0.85mm)
Voltage - Max: 60V
Current - Max: 100 A
Current - Trip (It): 250 mA
Time to Trip: 1 s
Mounting Type: Surface Mount
Package / Case: 1206 (3216 Metric) , Concave
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Meritek
Approval Agency: cUL, TUV, UL
Current - Hold (Ih) (Max): 100 mA
Resistance - Initial (Ri) (Min): 1.6 Ohms
Resistance - Post Trip (R1) (Max): 15 Ohms

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fuses
Product Number 1340840-MPTS1206L010R
Product Name Circuit Protection - PTC Resettable Fuses
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
International Fuse Time Lag 800mA - 81412401 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - TF10BN0.80TTB - 1099104-TF10BN0.80TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.8000 amps
View Details