Meritek Electronics Corporation Capacitors - Ceramic Capacitors MA0603CG681J500

Description
Win Source Part Number: 1033800-MA0603CG681J 500 Category: Capacitors>Ceramic Capacitors Series: MA Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 4,000 Capacitance: 680 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Meritek Other Names: 2997-MA0603CG681J500 TR
Request a Quote Datasheet
Description
Win Source Part Number: 1033800-MA0603CG681J 500 Category: Capacitors>Ceramic Capacitors Series: MA Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 4,000 Capacitance: 680 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Meritek Other Names: 2997-MA0603CG681J500 TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1033800-MA0603CG681J500 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1033800-MA0603CG681J500
Capacitors - Ceramic Capacitors 1033800-MA0603CG681J500
Win Source Part Number: 1033800-MA0603CG681J 500 Category: Capacitors>Ceramic Capacitors Series: MA Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 4,000 Capacitance: 680 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Meritek Other Names: 2997-MA0603CG681J500 TR

Win Source Part Number: 1033800-MA0603CG681J500
Category: Capacitors>Ceramic Capacitors
Series: MA
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 4,000
Capacitance: 680 pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Meritek
Other Names: 2997-MA0603CG681J500TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1033800-MA0603CG681J500
Product Name Capacitors - Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 6.80E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101873U025BF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 87000 microF
View Details
3 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers