Win Source Part Number: 1020809-HC1812XR102K
Category: Capacitors>Ceramic Capacitors
Series: HC
Features: High Voltage
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 1,000
Capacitance: 1000 pF
Tolerance: ±10%
Voltage - Rated: 3000V (3kV)
Temperature Coefficient: X7R
Thickness (Max): 0.087" (2.20mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1812 (4532 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.180" L x 0.125" W (4.60mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Meritek
Other Names: 2997-HC1812XR102K302
| Win Source Electronics | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1020809-HC1812XR102K302 |
| Product Name | Capacitors - Ceramic Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 1.00E-3 microF |