Meritek Electronics Corporation Capacitors - Ceramic Capacitors HC0603CG680F201

Description
Win Source Part Number: 1139993-HC0603CG680F 201 Category: Capacitors>Ceramic Capacitors Series: HC Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 4,000 Capacitance: 68 pF Tolerance: ±1% Voltage - Rated: 200V Temperature Coefficient: C0G, NP0 Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Meritek Other Names: 2997-HC0603CG680F201 TR
Request a Quote Datasheet
Description
Win Source Part Number: 1139993-HC0603CG680F 201 Category: Capacitors>Ceramic Capacitors Series: HC Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 4,000 Capacitance: 68 pF Tolerance: ±1% Voltage - Rated: 200V Temperature Coefficient: C0G, NP0 Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Meritek Other Names: 2997-HC0603CG680F201 TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1139993-HC0603CG680F201 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1139993-HC0603CG680F201
Capacitors - Ceramic Capacitors 1139993-HC0603CG680F201
Win Source Part Number: 1139993-HC0603CG680F 201 Category: Capacitors>Ceramic Capacitors Series: HC Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 4,000 Capacitance: 68 pF Tolerance: ±1% Voltage - Rated: 200V Temperature Coefficient: C0G, NP0 Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Meritek Other Names: 2997-HC0603CG680F201 TR

Win Source Part Number: 1139993-HC0603CG680F201
Category: Capacitors>Ceramic Capacitors
Series: HC
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 4,000
Capacitance: 68 pF
Tolerance: ±1%
Voltage - Rated: 200V
Temperature Coefficient: C0G, NP0
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Meritek
Other Names: 2997-HC0603CG680F201TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1139993-HC0603CG680F201
Product Name Capacitors - Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 6.80E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-1163-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitor - Multilayer - M39014/052303 - Richardson RFPD
Specs
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2200 microF
View Details