Meritek Electronics Corporation Resistors - Chip Resistor - Surface Mount CR25101J

Description
Win Source Part Number: 1158206-CR25101J Category: Resistors>Chip Resistor - Surface Mount Series: CR Package: Tape & Reel (TR) Height - Seated (Max): 0.010" (0.26mm) Standard Package: 15,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.05W, 1/20W Composition: Thick Film Number of Terminations: 2 Resistance: 100 Ohms Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Meritek Other Names: 2997-CR25101JTR
Request a Quote Datasheet
Description
Win Source Part Number: 1158206-CR25101J Category: Resistors>Chip Resistor - Surface Mount Series: CR Package: Tape & Reel (TR) Height - Seated (Max): 0.010" (0.26mm) Standard Package: 15,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.05W, 1/20W Composition: Thick Film Number of Terminations: 2 Resistance: 100 Ohms Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Meritek Other Names: 2997-CR25101JTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1158206-CR25101J
Resistors - Chip Resistor - Surface Mount 1158206-CR25101J
Win Source Part Number: 1158206-CR25101J Category: Resistors>Chip Resistor - Surface Mount Series: CR Package: Tape & Reel (TR) Height - Seated (Max): 0.010" (0.26mm) Standard Package: 15,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.05W, 1/20W Composition: Thick Film Number of Terminations: 2 Resistance: 100 Ohms Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Meritek Other Names: 2997-CR25101JTR

Win Source Part Number: 1158206-CR25101J
Category: Resistors>Chip Resistor - Surface Mount
Series: CR
Package: Tape & Reel (TR)
Height - Seated (Max): 0.010" (0.26mm)
Standard Package: 15,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.05W, 1/20W
Composition: Thick Film
Number of Terminations: 2
Resistance: 100 Ohms
Package / Case: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Meritek
Other Names: 2997-CR25101JTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1158206-CR25101J
Product Name Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip)
Resistance Range 100 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details