Meritek Electronics Corporation Chip Resistor - Surface Mount - CR103482F CR103482F

Description
Manufacturer: Meritek Win Source Part Number: 867158-CR103482F Series: CR Operating Temperature Range: -55°C ~ 155°C Features: 34.8 ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) - Thick Film Package: Reel - TR Package: 0805 (2012 Metric) Categories: Resistors Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030
Request a Quote Datasheet
Description
Manufacturer: Meritek Win Source Part Number: 867158-CR103482F Series: CR Operating Temperature Range: -55°C ~ 155°C Features: 34.8 ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) - Thick Film Package: Reel - TR Package: 0805 (2012 Metric) Categories: Resistors Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CR103482F
867158-CR103482F
Chip Resistor - Surface Mount - CR103482F 867158-CR103482F
Manufacturer: Meritek Win Source Part Number: 867158-CR103482F Series: CR Operating Temperature Range: -55°C ~ 155°C Features: 34.8 ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) - Thick Film Package: Reel - TR Package: 0805 (2012 Metric) Categories: Resistors Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030

Manufacturer: Meritek
Win Source Part Number: 867158-CR103482F
Series: CR
Operating Temperature Range: -55°C ~ 155°C
Features: 34.8 ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) - Thick Film
Package: Reel - TR
Package: 0805 (2012 Metric)
Categories: Resistors
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 867158-CR103482F
Product Name Chip Resistor - Surface Mount - CR103482F
Technology / Construction MetalFilm; Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690370 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details