Meritek Electronics Corporation Resistors - Chip Resistor - Surface Mount CR023573F

Description
Win Source Part Number: 1215108-CR023573F Category: Resistors>Chip Resistor - Surface Mount Series: CR Package: Tape & Reel (TR) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 357 kOhms Package / Case: 2010 (5025 Metric) Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Meritek Other Names: 2997-CR023573FTR
Request a Quote Datasheet
Description
Win Source Part Number: 1215108-CR023573F Category: Resistors>Chip Resistor - Surface Mount Series: CR Package: Tape & Reel (TR) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 357 kOhms Package / Case: 2010 (5025 Metric) Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Meritek Other Names: 2997-CR023573FTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1215108-CR023573F
Resistors - Chip Resistor - Surface Mount 1215108-CR023573F
Win Source Part Number: 1215108-CR023573F Category: Resistors>Chip Resistor - Surface Mount Series: CR Package: Tape & Reel (TR) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 357 kOhms Package / Case: 2010 (5025 Metric) Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Meritek Other Names: 2997-CR023573FTR

Win Source Part Number: 1215108-CR023573F
Category: Resistors>Chip Resistor - Surface Mount
Series: CR
Package: Tape & Reel (TR)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 357 kOhms
Package / Case: 2010 (5025 Metric)
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Meritek
Other Names: 2997-CR023573FTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1215108-CR023573F
Product Name Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip)
Resistance Range 357000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614884-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
4 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details