Meritek Electronics Corporation Resistors - Chip Resistor - Surface Mount CR02101J

Description
Win Source Part Number: 1209592-CR02101J Category: Resistors>Chip Resistor - Surface Mount Series: CR Package: Tape & Reel (TR) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 4,000 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 100 Ohms Package / Case: 2010 (5025 Metric) Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Meritek Other Names: 2997-CR02101JTR
Request a Quote Datasheet
Description
Win Source Part Number: 1209592-CR02101J Category: Resistors>Chip Resistor - Surface Mount Series: CR Package: Tape & Reel (TR) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 4,000 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 100 Ohms Package / Case: 2010 (5025 Metric) Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Meritek Other Names: 2997-CR02101JTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1209592-CR02101J
Resistors - Chip Resistor - Surface Mount 1209592-CR02101J
Win Source Part Number: 1209592-CR02101J Category: Resistors>Chip Resistor - Surface Mount Series: CR Package: Tape & Reel (TR) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 4,000 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 100 Ohms Package / Case: 2010 (5025 Metric) Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Meritek Other Names: 2997-CR02101JTR

Win Source Part Number: 1209592-CR02101J
Category: Resistors>Chip Resistor - Surface Mount
Series: CR
Package: Tape & Reel (TR)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 4,000
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 100 Ohms
Package / Case: 2010 (5025 Metric)
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Meritek
Other Names: 2997-CR02101JTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1209592-CR02101J
Product Name Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip)
Resistance Range 100 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176074-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
4 suppliers
Surface Mount Resistors - 2567525 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0016 ohms
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD244GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details