Manufacturer: Meritek
Win Source Part Number: 853515-1.5SMC36CA
Series: 1.5SMC
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 853515-1.5SMC36CA |
| Product Name | TVS - TVS - Diodes - 1.5SMC36CA |