Win Source Part Number: 1034029-1.5SMC30CA
Category: Circuit Protection>TVS - Diodes
Series: 1.5SMC
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 20
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 25.6V
Voltage - Breakdown (Min): 28.5V
Voltage - Clamping (Max) @ Ipp: 41.4V
Power - Peak Pulse: 1500W (1.5kW)
Current - Peak Pulse (10/1000µs): 36.7A
Package / Case: DO-214AB (SMC)
Temperature Range - Operating: -65°C ~ 150°C
Alternative Parts (Cross-Reference): SMCJ1.5KE30CA-TP; 1.5KE24CA-TP; 1N6282A-E3/54; TPSMC30CA; 1.5KE30CA-B; 1.5KE30CA-TP;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Meritek
Other Names: 2997-1.5SMC30CATR
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1034029-1.5SMC30CA |
| Product Name | Circuit Protection - TVS - Diodes |
| Package | DO-214AB (SMC) |