OSC, 32MHZ, 5MM X 3.2MM, HCMOS; Frequency Nom:32MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:H53 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Oscillators |
| Product Number | 76Y5646 |
| Product Name | Osc, 32Mhz, 5Mm X 3.2Mm, Hcmos; Frequency Nom Mercury United Electronics |
| Package / Form Factor | Surface Mount |
| Features / Standards | RoHS |
| Frequency | 32 MHz |