Mercury United Electronics Inc. Osc, 24Mhz, 3.2Mm X 2.5Mm, Hcmos; Frequency Nom Mercury United Electronics 3H32ET-24.000

Description
OSC, 24MHZ, 3.2MM X 2.5MM, HCMOS; Frequency Nom:24MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:H32 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
OSC, 24MHZ, 3.2MM X 2.5MM, HCMOS; Frequency Nom:24MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:H32 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Osc, 24Mhz, 3.2Mm X 2.5Mm, Hcmos; Frequency Nom Mercury United Electronics - 76Y5629 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 24Mhz, 3.2Mm X 2.5Mm, Hcmos; Frequency Nom Mercury United Electronics
76Y5629
Osc, 24Mhz, 3.2Mm X 2.5Mm, Hcmos; Frequency Nom Mercury United Electronics 76Y5629
OSC, 24MHZ, 3.2MM X 2.5MM, HCMOS; Frequency Nom:24MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:H32 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

OSC, 24MHZ, 3.2MM X 2.5MM, HCMOS; Frequency Nom:24MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:H32 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 76Y5629
Product Name Osc, 24Mhz, 3.2Mm X 2.5Mm, Hcmos; Frequency Nom Mercury United Electronics
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 24 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - SYN 6458 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-OM-7605-C9-32.768KHZ-20PPM-TB-QCDKR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Programmable Timers and Oscillators - AM9513ADIB - Quarktwin Technology Ltd.
Specs
Oscillator Type Timer Control
Package / Form Factor 40-CDIP (0.600\", 15.24mm)
Features / Standards RoHS
View Details
32 kHz TCXOs - SIT1552AI-JE-D14-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details