Mercury Systems, Inc. RF Amplifiers AM1145

Description
VARIABLE SLOPE AMPLIFIER, 2 TO 1
Request a Quote Datasheet
Description
VARIABLE SLOPE AMPLIFIER, 2 TO 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2977-AM1145TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2977-AM1145TR-ND
RF Amplifiers 2977-AM1145TR-ND
VARIABLE SLOPE AMPLIFIER, 2 TO 1

VARIABLE SLOPE AMPLIFIER, 2 TO 1

Buy Now Datasheet
RF Amplifiers - 2977-AM1145CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2977-AM1145CT-ND
RF Amplifiers 2977-AM1145CT-ND
VARIABLE SLOPE AMPLIFIER, 2 TO 1

VARIABLE SLOPE AMPLIFIER, 2 TO 1

Buy Now Datasheet
RF Amplifiers - 2977-AM1145DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2977-AM1145DKR-ND
RF Amplifiers 2977-AM1145DKR-ND
VARIABLE SLOPE AMPLIFIER, 2 TO 1

VARIABLE SLOPE AMPLIFIER, 2 TO 1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2977-AM1145TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 18000 MHz
Minimum Gain 9.5 dB
Maximum Gain 9.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 7000 MHz, 50Ω, SOT-89 Style Package - GALI-29+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 7000 MHz
View Details
4 suppliers
Reverse Amplifier with Step Attenuator - ARA2004 - Skyworks Solutions, Inc.
Specs
Minimum Gain 29.3 dB
Maximum Gain 29.3 dB
Noise Figure 3 dB
View Details
6 - 18 GHz (C, X, Ku Band) Low Noise Amplifier MMIC - CMD264P3 - Qorvo
Specs
Amplifier Type Low Noise Amplifier
Applications Radar Systems; SATCOM
RoHS Compliant RoHS
View Details
2 suppliers
A-3567UC, 30 GHz - 67 GHz LO Driver Amplifier - A-3567UC - Marki Microwave LLC
Specs
Frequency Range 30000 to 67000 MHz
Package Type Connectorized; connectorized
View Details