2-20 GHZ LOW NOISE AMPLIFIER
2-20 GHZ LOW NOISE AMPLIFIER
2-20 GHZ LOW NOISE AMPLIFIER
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 2977-AM1109CT-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Frequency Range | 2000 to 20000 MHz |
| Minimum Gain | 14 dB |
| Maximum Gain | 14 dB |
| Output Power | 16 dBm |