KNOB, ALUMINIUM, SYSTEM, 20MM DIA; Shaft Type:Round Shaft; Shaft Diameter:6mm; Knob Material:Aluminium; Knob / Dial Style:Round Knurled with Indicator Line; Knob Diameter:20mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | 25M4525 |
| Product Name | Knob, Aluminium, System, 20Mm Dia; Shaft Type Mentor |
| Knob Material | Metal |