MENTOR GmbH & Co. Przisions-Bauteile KG Knob, Fluted, 36Mm Diameter; Shaft Type Mentor 334.61

Description
KNOB, FLUTED, 36MM DIAMETER; Shaft Type:Round Shaft; Shaft Diameter:6mm; Knob Material:Plastic; Knob / Dial Style:Round with Indicator Line; Knob Diameter:36mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Colour:Black; Dial RoHS Compliant: Yes
Datasheet
Description
KNOB, FLUTED, 36MM DIAMETER; Shaft Type:Round Shaft; Shaft Diameter:6mm; Knob Material:Plastic; Knob / Dial Style:Round with Indicator Line; Knob Diameter:36mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Colour:Black; Dial RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knob, Fluted, 36Mm Diameter; Shaft Type Mentor - 25M2577 - Newark, An Avnet Company
Chicago, IL, United States
Knob, Fluted, 36Mm Diameter; Shaft Type Mentor
25M2577
Knob, Fluted, 36Mm Diameter; Shaft Type Mentor 25M2577
KNOB, FLUTED, 36MM DIAMETER; Shaft Type:Round Shaft; Shaft Diameter:6mm; Knob Material:Plastic; Knob / Dial Style:Round with Indicator Line; Knob Diameter:36mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Colour:Black; Dial RoHS Compliant: Yes

KNOB, FLUTED, 36MM DIAMETER; Shaft Type:Round Shaft; Shaft Diameter:6mm; Knob Material:Plastic; Knob / Dial Style:Round with Indicator Line; Knob Diameter:36mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Colour:Black; Dial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Knobs (industrial)
Product Number 25M2577
Product Name Knob, Fluted, 36Mm Diameter; Shaft Type Mentor
Knob Type Fluted
Unlock Full Specs
to access all available technical data