MENTOR GmbH & Co. Przisions-Bauteile KG Lighet Guide, Planar, 45Deg, 3.2Mm; Length Mentor 1282.4

Description
LIGHET GUIDE, PLANAR, 45DEG, 3.2MM; Length:7.2mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Surface; Light Pipe Colour:Transparent; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LIGHET GUIDE, PLANAR, 45DEG, 3.2MM; Length:7.2mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Surface; Light Pipe Colour:Transparent; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighet Guide, Planar, 45Deg, 3.2Mm; Length Mentor - 19J2941 - Newark, An Avnet Company
Chicago, IL, United States
Lighet Guide, Planar, 45Deg, 3.2Mm; Length Mentor
19J2941
Lighet Guide, Planar, 45Deg, 3.2Mm; Length Mentor 19J2941
LIGHET GUIDE, PLANAR, 45DEG, 3.2MM; Length:7.2mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Surface; Light Pipe Colour:Transparent; Product Range:- RoHS Compliant: Yes

LIGHET GUIDE, PLANAR, 45DEG, 3.2MM; Length:7.2mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Surface; Light Pipe Colour:Transparent; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Guides
Product Number 19J2941
Product Name Lighet Guide, Planar, 45Deg, 3.2Mm; Length Mentor
Light Guide Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Light Guide, 79 in., 420-2000 nm, 0.3 in. Core, 0.52 NA - 77639 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 7.6 mm (0.2992 inch)
View Details
Light Guides -  - Dymax
Specs
Angle Flexible
View Details
Light Pipes - 2007099-4 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details