MENTOR GmbH & Co. Przisions-Bauteile KG Light Pipe, 10 Position, Vertical; Length Mentor 1272.101

Description
LIGHT PIPE, 10 POSITION, VERTICAL; Length:10mm; No. of Light Pipes:10Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LIGHT PIPE, 10 POSITION, VERTICAL; Length:10mm; No. of Light Pipes:10Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipe, 10 Position, Vertical; Length Mentor - 71C3765 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, 10 Position, Vertical; Length Mentor
71C3765
Light Pipe, 10 Position, Vertical; Length Mentor 71C3765
LIGHT PIPE, 10 POSITION, VERTICAL; Length:10mm; No. of Light Pipes:10Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:- RoHS Compliant: Yes

LIGHT PIPE, 10 POSITION, VERTICAL; Length:10mm; No. of Light Pipes:10Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Guides
Product Number 71C3765
Product Name Light Pipe, 10 Position, Vertical; Length Mentor
Light Guide Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Light Guides -  - Dymax
Specs
Angle Flexible
View Details
Light Pipes - 2173482-1 - TE Connectivity
Specs
Operating Temp -40 to 85 C (-40 to 185 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Liquid Light Guide, 79 in., 220-600 nm, 0.12 in. Core, 0.43 NA - 76841 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 3 mm (0.1181 inch)
View Details