Menlo Microsystems, Inc. 8 Channel High Voltage Driver MM101

Description
The MM101 is an 8-Channel Low-Voltage Serial to High-Voltage Parallel Converter with Push-Pull Outputs and an Internal Charge Pump Converter. The device is designed for MEMS applications where high voltage generation and driving capability are desired in a high integration form factor. The internal Charge Pump operates with a 5.0 V input source to generate a high-voltage source for the 8-Channel Output Drivers. The circuitry includes Power-On-Reset and Power ON/OFF Sequence Control. The communication interface consists of two modes of operation: GPIO and SPI, selected with the input control MODE pin.
Datasheet
Description
The MM101 is an 8-Channel Low-Voltage Serial to High-Voltage Parallel Converter with Push-Pull Outputs and an Internal Charge Pump Converter. The device is designed for MEMS applications where high voltage generation and driving capability are desired in a high integration form factor. The internal Charge Pump operates with a 5.0 V input source to generate a high-voltage source for the 8-Channel Output Drivers. The circuitry includes Power-On-Reset and Power ON/OFF Sequence Control. The communication interface consists of two modes of operation: GPIO and SPI, selected with the input control MODE pin.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 Channel High Voltage Driver - MM101 - Menlo Microsystems, Inc.
Irvine, CA, United States
8 Channel High Voltage Driver
MM101
8 Channel High Voltage Driver MM101
The MM101 is an 8-Channel Low-Voltage Serial to High-Voltage Parallel Converter with Push-Pull Outputs and an Internal Charge Pump Converter. The device is designed for MEMS applications where high voltage generation and driving capability are desired in a high integration form factor. The internal Charge Pump operates with a 5.0 V input source to generate a high-voltage source for the 8-Channel Output Drivers. The circuitry includes Power-On-Reset and Power ON/OFF Sequence Control. The communication interface consists of two modes of operation: GPIO and SPI, selected with the input control MODE pin.

The MM101 is an 8-Channel Low-Voltage Serial to High-Voltage Parallel Converter with Push-Pull Outputs and an Internal Charge Pump Converter. The device is designed for MEMS applications where high voltage generation and driving capability are desired in a high integration form factor. The internal Charge Pump operates with a 5.0 V input source to generate a high-voltage source for the 8-Channel Output Drivers.

The circuitry includes Power-On-Reset and Power ON/OFF Sequence Control. The communication interface consists of two modes of operation: GPIO and SPI, selected with the input control MODE pin.

Supplier's Site Datasheet

Technical Specifications

  Menlo Microsystems, Inc.
Product Category Gate Drivers
Product Number MM101
Product Name 8 Channel High Voltage Driver
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6262KLPTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 4; 4
Output Configuration Inverting
Output Current 0.1000 amps
View Details
 - 54ACTQ244/QRA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details