The PWEF-302-RYG is a stackable tower light designed for wall mounting, featuring a slim profile that allows for easy vertical and horizontal installation. This model includes three LED colors: red, yellow, and green, providing both steady and flashing light options. It is suitable for various power supply configurations, including 12V AC/DC, 24V AC/DC, and 90-240V AC. The unit is rated IP65 for dust and water resistance, making it suitable for outdoor use, and it operates effectively in ambient temperatures ranging from -20°C to 40°C with humidity levels of 45-85% RH. The alarm sound level reaches 80 ± 5 dB at 1 meter, and the flashing rate is approximately 80 ± 5 flashes per minute. Current consumption varies based on the number of stacks and light configurations, with a maximum of 0.17A for three stacks. This product is ideal for applications requiring visual and audible alerts in industrial settings.
Stack Light Complete Unit Green, Red, Yellow LED Wall Mounting Wire Leads
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Light Towers |
| Product Number | PWEF-302-RYG |
| Product Name | Stackable Tower Lighting, Beacons, and Components |