The PTM-02-RYG is a multicolored LED modular light designed for stackable tower lighting applications. It features three colors in one module: red, yellow, and green. The product supports both steady and flashing light modes, with a flash rate of 80 ± 5 times per minute. It operates on a power supply of either 24V AC/DC or 90~240V AC, making it versatile for various installations. The lens diameter is 56 mm, and the unit weighs approximately 43 grams. It is rated for an ambient temperature range of -15°C to 40°C and has a degree of protection of IP65, ensuring durability in various environments. The PTM-02-RYG is compatible with lead wire or terminal connections and can be mounted either pole or directly. Optional buzzer kits are available, providing sound levels of 80 dB or adjustable up to 100 dB. The product is CE, UL, and RoHS approved, making it suitable for compliance with safety standards.
Stack Light Optical Element Green, Red, Yellow LED Connector
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Light Towers |
| Product Number | PTM-02-RYG |
| Product Name | Stackable Tower Lighting, Beacons, and Components |