Menics Stackable Tower Lighting, Beacons, and Components PTE-SC-302-RYG-B

Description
Stack Light Complete Unit Green, Red, Yellow LED Wire Leads
Description
Stack Light Complete Unit Green, Red, Yellow LED Wire Leads
Datasheet
Datasheet Summary
Powered by GS/AI

The PTE-SC-302-RYG-B is a stackable LED modular stack light designed for versatile signaling applications. It features a lens diameter of 56 mm and supports a combination of red, yellow, and green LED modules. The unit can operate on either 24V AC/DC or 90-240V AC power supplies, making it adaptable to various electrical systems. This model supports both steady and flashing light operations, with a flash rate of approximately 80 times per minute. It can accommodate up to five tiers, allowing for customizable height and visibility. The ambient temperature range for operation is -15°C to 40°C, and it has an IP65 rating for protection against dust and water ingress, ensuring reliability in various environments. Optional buzzer kits are available, providing sound levels of either fixed 80 dB or adjustable up to 100 dB, enhancing the signaling capability. The product is compliant with CE, UL, and RoHS standards, ensuring it meets safety and environmental regulations. Recommended wire size for connections is 22 AWG.

Datasheet Summary
Powered by GS/AI

The PTE-SC-302-RYG-B is a stackable LED modular stack light designed for versatile signaling applications. It features a lens diameter of 56 mm and supports a combination of red, yellow, and green LED modules. The unit can operate on either 24V AC/DC or 90-240V AC power supplies, making it adaptable to various electrical systems. This model supports both steady and flashing light operations, with a flash rate of approximately 80 times per minute. It can accommodate up to five tiers, allowing for customizable height and visibility. The ambient temperature range for operation is -15°C to 40°C, and it has an IP65 rating for protection against dust and water ingress, ensuring reliability in various environments. Optional buzzer kits are available, providing sound levels of either fixed 80 dB or adjustable up to 100 dB, enhancing the signaling capability. The product is compliant with CE, UL, and RoHS standards, ensuring it meets safety and environmental regulations. Recommended wire size for connections is 22 AWG.

Suppliers

Company
Product
Description
Supplier Links
Stackable Tower Lighting, Beacons, and Components - PTE-SC-302-RYG-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Stackable Tower Lighting, Beacons, and Components
PTE-SC-302-RYG-B
Stackable Tower Lighting, Beacons, and Components PTE-SC-302-RYG-B
Stack Light Complete Unit Green, Red, Yellow LED Wire Leads

Stack Light Complete Unit Green, Red, Yellow LED Wire Leads

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Light Towers
Product Number PTE-SC-302-RYG-B
Product Name Stackable Tower Lighting, Beacons, and Components
Unlock Full Specs
to access all available technical data