The PMEF-102-C is a stackable tower light designed for versatile mounting options including surface, pole, or wall installation. It operates on a power supply range of 12V AC/DC, 24V AC/DC, or 90-240V AC, with varying current consumption depending on the number of stacks. The device features an alarm sound level of 80±5dB at 1 meter and a flashing rate of approximately 80 ± 5 flashes per minute. It is rated IP52, with a vibration tolerance of 3mm at 10-55Hz, and can function in ambient temperatures from -15°C to 40°C with humidity levels of 45-85% RH. The recommended wire size for installation is 22 AWG. The product is available in multiple configurations, including options for steady, flashing, and alarm functionalities.
Stack Light Complete Unit Clear LED Wire Leads
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Light Towers |
| Product Number | PMEF-102-C |
| Product Name | Stackable Tower Lighting, Beacons, and Components |