The PMEB-502-RYGBC is a stackable tower light from Quarktwin Technology Ltd., designed for versatile mounting options including surface, pole, or wall installation. It operates on a power supply range of 12V AC/DC, 24V AC/DC, or 90-240V AC, with varying current consumption depending on the number of stacks, ranging from 0.06A for a single stack to 0.24A for five stacks. The unit features a combination of red, yellow, green, blue, and clear lens colors, allowing for customizable visual signaling. The alarm sound level reaches 80±5dB at 1 meter, and the flashing rate is approximately 80 ± 5 flashes per minute. The product is rated IP52, with a vibration tolerance of 3mm at 10-55Hz, and operates effectively in ambient temperatures from -15°C to 40°C with humidity levels of 45-85% RH. Recommended wire size for installation is 1007 UL / 22 AWG. This product is suitable for applications requiring clear visual and audible alerts in various industrial settings.
Stack Light Complete Unit Blue, Clear, Green, Red, Yellow LED Wire Leads
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Light Towers |
| Product Number | PMEB-502-RYGBC |
| Product Name | Stackable Tower Lighting, Beacons, and Components |