The PMEB-401-RYGB is a stackable tower light from Quarktwin Technology Ltd., designed for versatile mounting options including surface, pole, or wall installation. It operates on a power supply range of 12V AC/DC, 24V AC/DC, or 90-240V AC, with varying current consumption depending on the number of stacks, from 0.06A for a single stack to 0.24A for five stacks. The unit features an alarm sound level of 80±5dB at 1 meter and a flashing rate of approximately 80 ± 5 flashes per minute. It is rated IP52, with a vibration tolerance of 3mm at 10-55Hz, and is suitable for ambient temperatures between -15°C and 40°C with humidity levels of 45-85% RH. The product includes options for steady or flashing lights, with available lens colors in red, yellow, green, blue, and clear.
Stack Light Complete Unit Blue, Green, Red, Yellow LED Wire Leads
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Light Towers |
| Product Number | PMEB-401-RYGB |
| Product Name | Stackable Tower Lighting, Beacons, and Components |