The PME-101-Y is a stackable tower light from Quarktwin Technology Ltd. designed for versatile mounting options including surface, pole, or wall installations. It operates on a power supply range of 12V AC/DC, 24V AC/DC, or 90-240V AC, with a current consumption of 0.06A for a single stack and increasing with additional stacks. The unit features a yellow LED and is capable of producing an alarm sound level of 80±5dB at 1 meter. It has a flashing rate of approximately 80 ± 5 flashes per minute and is rated IP52, with an operational temperature range of -15°C to 40°C and humidity tolerance of 45-85% RH. The recommended wire size for installation is 22 AWG. This product is suitable for applications requiring visual and audible alerts in various environments.
Stack Light Complete Unit Yellow LED Wire Leads
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Light Towers |
| Product Number | PME-101-Y |
| Product Name | Stackable Tower Lighting, Beacons, and Components |