The PLDLF-502-RYGBC is a stackable tower light designed for versatile signaling applications. It features a robust aluminum body and is suitable for small device installations. The light has a lens diameter of 25 mm and can accommodate up to five stacks, providing options for steady or flashing light operation. The device operates on a power supply of either 12VDC or 24VDC, with current consumption varying based on the number of stacks, ranging from 0.07A for one stack to 0.35A for five stacks. The light is equipped with prism-cut lenses for even light distribution and has a flash rate of approximately 80 ± 5 flashes per minute. It is compliant with CE and RoHS standards, ensuring safety and environmental considerations. The operating temperature range is from -15°C to 40°C, with a storage temperature of -20°C to 70°C, and it can function in ambient humidity levels of 45% to 85% RH. The product has an IP52 rating for protection against dust and water, making it suitable for various environments.
Stack Light Complete Unit Blue, Clear, Green, Red, Yellow LED Wire Leads
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Light Towers |
| Product Number | PLDLF-502-RYGBC |
| Product Name | Stackable Tower Lighting, Beacons, and Components |