The MT8B2DL-RG is a stackable tower light designed for versatile signaling applications. It supports a maximum of five stacks and operates on multiple power supply options, including 12V AC/DC, 24V AC/DC, 110V AC, and 220V AC. The current consumption varies depending on the number of stacks, ranging from 0.04A to 4.2A. The lens is made of PC plastic and has an IP54 rating, making it suitable for indoor and outdoor use in environments with moderate exposure to dust and water. It can operate in ambient temperatures from -15°C to 40°C and humidity levels of 45% to 85% RH. The product is certified by UL, CE, and RoHS, ensuring compliance with safety and environmental standards. The MT8B2DL-RG is equipped with wire leads for connection and is compatible with various mounting options.
Stack Light Complete Unit Green, Red Incandescent Wire Leads
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Light Towers |
| Product Number | MT8B2DL-RG |
| Product Name | Stackable Tower Lighting, Beacons, and Components |