The MT4B1BL-R is a stackable tower light designed for versatile signaling applications. It operates on a power supply range of 12V to 220V AC/DC and supports up to five stacks, allowing for customizable height and visibility. The current consumption varies based on the number of stacks, with a maximum of 2.0A for five stacks at 12V. The lens is made of PC plastic and has an IP54 rating, making it suitable for indoor and outdoor use in environments with moderate exposure to dust and water. It can operate in ambient temperatures from -15°C to 40°C and humidity levels of 45% to 85% RH. The product is certified by UL, CE, and RoHS, ensuring compliance with safety and environmental standards. Optional LED bulbs are available for enhanced energy efficiency and longevity.
Stack Light Complete Unit Red Incandescent Wire Leads
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Light Towers |
| Product Number | MT4B1BL-R |
| Product Name | Stackable Tower Lighting, Beacons, and Components |