The MSGS-210-RG is a stackable tower warning signal light designed for various applications requiring visual and audible alerts. It features incandescent lighting with a rotating reflector, providing outstanding visibility. The unit operates on multiple power supply options, including 12VDC, 24VDC, 110VAC, and 220VAC, with a consistent wattage of 25W across all configurations. The current draw varies by voltage: 2.4A at 12VDC, 1.3A at 24VDC, 0.4A at 110VAC, and 0.2A at 220VAC. The rotation rate is approximately 150±10 rpm, and the alarm sound level reaches 100±5dB at a distance of 1 meter. The product is rated for ambient temperatures between -15°C and 40°C and can withstand humidity levels of 45% to 85% RH. The MSGS-210-RG has an IP20 protection rating, indicating it is suitable for indoor use. It can be mounted using a stud or wall mount with an optional bracket. Replacement parts, including power supplies and lens colors, are available, allowing for customization based on specific project needs.
Stack Light Complete Unit Green, Red Incandescent Alarm Screw Terminal
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Light Towers |
| Product Number | MSGS-210-RG |
| Product Name | Stackable Tower Lighting, Beacons, and Components |